Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 135968-74ALVC16244AP
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC BUFF NON-INVERT 3.6V 48TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 135968-74ALVC16244APAG8 | 74ALVC16244APAG8 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC16244APAG8 | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.7 to 3.6 volts |