Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 132009-74FCT521ATSOG
Packaging: Tube/Rail
Type: Identity Comparator
Mounting: Surface Mount
Current - Output High, Low: 15mA, 48mA
Max Propagation Delay @ V, Max CL: 7.2ns @ 5V, 50pF
Current - Quiescent: 10μA
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 132009-74FCT521ATSOG |
| Product Name | Logic - Logic - Comparators - 74FCT521ATSOG |
| Supply Voltage (VS) | 4.75 to 5.25 volts |