Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1DCI IDT2305-1DCI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183880-IDT2305-1DCI Packaging: Tube Type: Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: CMOS, LVCMOS, TTL PLL: Yes with Bypass Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: 2305 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY23S05SC-1H; CY2305SXC-1H; CY2305SXI-1T; Introduction Date: March 30, 2001 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183880-IDT2305-1DCI Packaging: Tube Type: Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: CMOS, LVCMOS, TTL PLL: Yes with Bypass Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: 2305 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY23S05SC-1H; CY2305SXC-1H; CY2305SXI-1T; Introduction Date: March 30, 2001 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1DCI - 1183880-IDT2305-1DCI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1DCI
1183880-IDT2305-1DCI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1DCI 1183880-IDT2305-1DCI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183880-IDT2305-1DCI Packaging: Tube Type: Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: CMOS, LVCMOS, TTL PLL: Yes with Bypass Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: 2305 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY23S05SC-1H; CY2305SXC-1H; CY2305SXI-1T; Introduction Date: March 30, 2001 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183880-IDT2305-1DCI
Packaging: Tube
Type: Zero Delay Buffer
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 133MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: CMOS, LVCMOS, TTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: 2305
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CY23S05SC-1H; CY2305SXC-1H; CY2305SXI-1T;
Introduction Date: March 30, 2001
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1183880-IDT2305-1DCI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1DCI
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1689581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type So
View Details
Analog - MTLM111QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details