Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 751503-74FCT162244CT
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-BSSOP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 74FCT162244
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
IC BUFFER NON-INVERT 5.5V 48SSOP
IC BUFFER NON-INVERT 5.5V 48SSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 751503-74FCT162244CTPVG | 74FCT162244CTPVG | 74FCT162244CTPVG |
| Product Name | Electronic Wholesale - 74FCT162244CTPVG | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Package Type | 48-BSSOP (0.295, 7.50mm Width) | Surface Mount |