Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9DB801BGLFT 9DB801BGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198383-9DB801BGLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL Output: HCSL, LVDS PLL: No Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198383-9DB801BGLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL Output: HCSL, LVDS PLL: No Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB801BGLFT - 198383-9DB801BGLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB801BGLFT
198383-9DB801BGLFT
Clock/Timing - Clock/Timing - Application Specific - 9DB801BGLFT 198383-9DB801BGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198383-9DB801BGLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL Output: HCSL, LVDS PLL: No Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 198383-9DB801BGLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL
Output: HCSL, LVDS
PLL: No
Main Purpose: PCI Express (PCIe)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 198383-9DB801BGLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB801BGLFT
Package Type SSOP; SOP; TSSOP; 48-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9564002Q2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
Transimpedance Amplifiers - 2035880 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type TQFN
View Details
Analog - MTLM108AMLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details