Win Source Part Number: 1214681-QS54FCT2241A
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Package: Bulk
Standard Package: 1
Logic Type: Buffer, Non-Inverting, Line Driver
Output Type: 3-State
Current - Output High, Low: 48mA, 12mA
Number of Elements: 2
Number of Bits per Element: 4
Input Type: TTL
Voltage - Supply: 5V
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8542.39.0001
Mfr: Quality Semiconductor
Other Names: 2156-QS54FCT2241ATDB
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 1214681-QS54FCT2241ATDB |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 5 volts |