Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765786-74LVCH162244A
Series: 74LVCH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: 74LVCH162244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): 74LCX16244T; 74LVCZ16244ADGGRG4; SN74LVCH162244AG;
Introduction Date: March 01, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 765786-74LVCH162244APAG8 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162244APAG8 |
| Supply Voltage (VS) | 2.7 to 3.6 volts |