Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 736590-74FCT3244APYG
Series: 74FCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 24mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: 74FCT3244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PI74FCT3244R; PI74FCT3244LX; PI74FCT3244Q;
Introduction Date: February 26, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 736590-74FCT3244APYG8 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT3244APYG8 |
| Supply Voltage (VS) | 2.7 to 3.6 volts |