Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9DB403DFILF 9DB403DFILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807314-9DB403DFILF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: HCSL Output: HCSL, LVDS PLL: Yes Main Purpose: PCI Express (PCIe) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9DB403
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807314-9DB403DFILF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: HCSL Output: HCSL, LVDS PLL: Yes Main Purpose: PCI Express (PCIe) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9DB403
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB403DFILF - 807314-9DB403DFILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB403DFILF
807314-9DB403DFILF
Clock/Timing - Clock/Timing - Application Specific - 9DB403DFILF 807314-9DB403DFILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807314-9DB403DFILF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: HCSL Output: HCSL, LVDS PLL: Yes Main Purpose: PCI Express (PCIe) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9DB403

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 807314-9DB403DFILF
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 400MHz
Number of Circuits: 1
Input: HCSL
Output: HCSL, LVDS
PLL: Yes
Main Purpose: PCI Express (PCIe)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS9DB403

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 807314-9DB403DFILF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB403DFILF
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1913228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SC-70; Sc-70
View Details
Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9080701M2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details