Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9ZX21901CKLFT 9ZX21901CKLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 126392-9ZX21901CKLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: HCSL Main Purpose: Intel QPI, PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 72-VFQFPN (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): 9ZX21901CKLF; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 126392-9ZX21901CKLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: HCSL Main Purpose: Intel QPI, PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 72-VFQFPN (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): 9ZX21901CKLF; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9ZX21901CKLFT - 126392-9ZX21901CKLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9ZX21901CKLFT
126392-9ZX21901CKLFT
Clock/Timing - Clock/Timing - Application Specific - 9ZX21901CKLFT 126392-9ZX21901CKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 126392-9ZX21901CKLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: HCSL Main Purpose: Intel QPI, PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 72-VFQFPN (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): 9ZX21901CKLF; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 126392-9ZX21901CKLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: HCSL
Main Purpose: Intel QPI, PCI Express (PCIe)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 72-VFQFPN (10x10)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): 9ZX21901CKLF;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 126392-9ZX21901CKLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9ZX21901CKLFT
Package Type QFP; 72-VFQFPN (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1658320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOT; Sot-25
View Details
Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Logic - Comparators - 74AC11521N - Lingto Electronic Limited
Specs
Device Type Comparators
View Details