Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9DB108BGLFT 9DB108BGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052167-9DB108BGLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 220MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052167-9DB108BGLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 220MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB108BGLFT - 052167-9DB108BGLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB108BGLFT
052167-9DB108BGLFT
Clock/Timing - Clock/Timing - Application Specific - 9DB108BGLFT 052167-9DB108BGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052167-9DB108BGLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 220MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 052167-9DB108BGLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: PCI Express (PCIe)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 220MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 052167-9DB108BGLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB108BGLFT
Package Type SSOP; SOP; TSSOP; 48-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1658454 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Speaker
Standards and Certifications RoHS
Package Type Uqfn
View Details
Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301PAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type PDIP; PDIP8
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9763301QGA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details