Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 5P61006PGGI8 5P61006PGGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764320-5P61006PGGI8 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 425MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.7 V ~ 1.9 V Input: Clock Output: Clock PLL: Yes Main Purpose: Memory, DDR2 Family Name: 5P61006 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): 5P61006PGGI; 8T49N285A-999NLGI8; 8T49N285A-999NLGI; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764320-5P61006PGGI8 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 425MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.7 V ~ 1.9 V Input: Clock Output: Clock PLL: Yes Main Purpose: Memory, DDR2 Family Name: 5P61006 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): 5P61006PGGI; 8T49N285A-999NLGI8; 8T49N285A-999NLGI; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 5P61006PGGI8 - 764320-5P61006PGGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 5P61006PGGI8
764320-5P61006PGGI8
Clock/Timing - Clock/Timing - Application Specific - 5P61006PGGI8 764320-5P61006PGGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764320-5P61006PGGI8 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 425MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.7 V ~ 1.9 V Input: Clock Output: Clock PLL: Yes Main Purpose: Memory, DDR2 Family Name: 5P61006 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): 5P61006PGGI; 8T49N285A-999NLGI8; 8T49N285A-999NLGI; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764320-5P61006PGGI8
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 425MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Memory, DDR2
Family Name: 5P61006
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): 5P61006PGGI; 8T49N285A-999NLGI8; 8T49N285A-999NLGI;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 764320-5P61006PGGI8
Product Name Clock/Timing - Clock/Timing - Application Specific - 5P61006PGGI8
Unlock Full Specs
to access all available technical data

Similar Products

TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205QHA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details