Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9DB801CFLF 9DB801CFLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812210-9DB801CFLF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: HCSL Output: HCSL, LVDS PLL: Yes Main Purpose: PCI Express (PCIe) Part Status: Obsolete (End Of Life) Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-BSSOP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9DB801
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812210-9DB801CFLF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: HCSL Output: HCSL, LVDS PLL: Yes Main Purpose: PCI Express (PCIe) Part Status: Obsolete (End Of Life) Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-BSSOP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9DB801
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB801CFLF - 812210-9DB801CFLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB801CFLF
812210-9DB801CFLF
Clock/Timing - Clock/Timing - Application Specific - 9DB801CFLF 812210-9DB801CFLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812210-9DB801CFLF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: HCSL Output: HCSL, LVDS PLL: Yes Main Purpose: PCI Express (PCIe) Part Status: Obsolete (End Of Life) Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-BSSOP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9DB801

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 812210-9DB801CFLF
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 400MHz
Number of Circuits: 1
Input: HCSL
Output: HCSL, LVDS
PLL: Yes
Main Purpose: PCI Express (PCIe)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 48-BSSOP
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS9DB801

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 812210-9DB801CFLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB801CFLF
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1898749P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Logic - Comparators - 54F521DC - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Comparators
View Details