Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9DB803DFLFT 9DB803DFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776457-9DB803DFLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Family Name: 9DB803 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 9DB803DGLFT; 9DB803DGLF; 9DB803DFLF; Introduction Date: April 26, 2007 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776457-9DB803DFLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Family Name: 9DB803 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 9DB803DGLFT; 9DB803DGLF; 9DB803DFLF; Introduction Date: April 26, 2007 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB803DFLFT - 776457-9DB803DFLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB803DFLFT
776457-9DB803DFLFT
Clock/Timing - Clock/Timing - Application Specific - 9DB803DFLFT 776457-9DB803DFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776457-9DB803DFLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Family Name: 9DB803 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 9DB803DGLFT; 9DB803DGLF; 9DB803DFLF; Introduction Date: April 26, 2007 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776457-9DB803DFLFT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: HCSL
Output: HCSL
PLL: Yes
Main Purpose: PCI Express (PCIe)
Family Name: 9DB803
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): 9DB803DGLFT; 9DB803DGLF; 9DB803DFLF;
Introduction Date: April 26, 2007
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 776457-9DB803DFLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB803DFLFT
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87710022A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
Current Sensing Amplifiers - 1906314 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Analog - MTLT1002AQD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details