Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9DB403DFLF 9DB403DFLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052168-9DB403DFLF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL Output: HCSL, LVDS Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): ICS9DB403DFLFT; 9DB403DGLF; 9DB403DFLF; 9DB403DFILFT; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 47
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052168-9DB403DFLF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL Output: HCSL, LVDS Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): ICS9DB403DFLFT; 9DB403DGLF; 9DB403DFLF; 9DB403DFILFT; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB403DFLF - 052168-9DB403DFLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB403DFLF
052168-9DB403DFLF
Clock/Timing - Clock/Timing - Application Specific - 9DB403DFLF 052168-9DB403DFLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052168-9DB403DFLF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL Output: HCSL, LVDS Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): ICS9DB403DFLFT; 9DB403DGLF; 9DB403DFLF; 9DB403DFILFT; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 47

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 052168-9DB403DFLF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL
Output: HCSL, LVDS
Main Purpose: PCI Express (PCIe)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): ICS9DB403DFLFT; 9DB403DGLF; 9DB403DFLF; 9DB403DFILFT;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 47

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 052168-9DB403DFLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB403DFLF
Package Type SSOP; SOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8965603CA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Power Operational Amplifiers; Power
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1726EPAL-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; "8-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
TL441A Logarithmic Amplifier - 5962-9176301QEA - Texas Instruments
Specs
Device Type Log Amplifiers
Package Type CDIP
View Details