Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2308G-1HLF MK2308G-1HLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 725212-MK2308G-1HLF Packaging: Tube Type: Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133MHz Input: Clock Output: CMOS PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: MK2308-1 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 725212-MK2308G-1HLF Packaging: Tube Type: Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133MHz Input: Clock Output: CMOS PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: MK2308-1 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2308G-1HLF - 725212-MK2308G-1HLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2308G-1HLF
725212-MK2308G-1HLF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2308G-1HLF 725212-MK2308G-1HLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 725212-MK2308G-1HLF Packaging: Tube Type: Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133MHz Input: Clock Output: CMOS PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: MK2308-1 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 725212-MK2308G-1HLF
Packaging: Tube
Type: Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 133MHz
Input: Clock
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: MK2308-1
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 725212-MK2308G-1HLF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2308G-1HLF
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
18 GHz Rf Amplifier - 860-CMD328K3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
76MHz 108MHz Rf Amplifier - 860-BGB717L7ESDE6433XTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel(TR)
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details