Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS9DB403DFLFT ICS9DB403DFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068580-ICS9DB403DFLF T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL Output: HCSL, LVDS Main Purpose: PCI Express (PCIe) Family Name: 9DB403 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): 9DB403DGLF; 9DB403DFLF; 9DB403DFILFT; Introduction Date: August 15, 2006 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068580-ICS9DB403DFLF T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL Output: HCSL, LVDS Main Purpose: PCI Express (PCIe) Family Name: 9DB403 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): 9DB403DGLF; 9DB403DFLF; 9DB403DFILFT; Introduction Date: August 15, 2006 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS9DB403DFLFT - 068580-ICS9DB403DFLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9DB403DFLFT
068580-ICS9DB403DFLFT
Clock/Timing - Clock/Timing - Application Specific - ICS9DB403DFLFT 068580-ICS9DB403DFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068580-ICS9DB403DFLF T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL Output: HCSL, LVDS Main Purpose: PCI Express (PCIe) Family Name: 9DB403 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): 9DB403DGLF; 9DB403DFLF; 9DB403DFILFT; Introduction Date: August 15, 2006 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068580-ICS9DB403DFLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL
Output: HCSL, LVDS
Main Purpose: PCI Express (PCIe)
Family Name: 9DB403
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): 9DB403DGLF; 9DB403DFLF; 9DB403DFILFT;
Introduction Date: August 15, 2006
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 068580-ICS9DB403DFLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS9DB403DFLFT
Package Type SSOP; SOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1906296 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type So
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1726EPAL-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; "8-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051203QHA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details