Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 571MLFT 571MLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764062-571MLFT Series: ClockBlocks Packaging: Reel package Type: Fanout Buffer (Distribution), Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 160MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Input: CMOS Output: CMOS PLL: Yes Divider/Multiplier: Yes/Yes Family Name: 571 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 571MT; 571M; 571MLF; Introduction Date: July 28, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764062-571MLFT Series: ClockBlocks Packaging: Reel package Type: Fanout Buffer (Distribution), Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 160MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Input: CMOS Output: CMOS PLL: Yes Divider/Multiplier: Yes/Yes Family Name: 571 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 571MT; 571M; 571MLF; Introduction Date: July 28, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 571MLFT - 764062-571MLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 571MLFT
764062-571MLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 571MLFT 764062-571MLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764062-571MLFT Series: ClockBlocks Packaging: Reel package Type: Fanout Buffer (Distribution), Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 160MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Input: CMOS Output: CMOS PLL: Yes Divider/Multiplier: Yes/Yes Family Name: 571 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 571MT; 571M; 571MLF; Introduction Date: July 28, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764062-571MLFT
Series: ClockBlocks
Packaging: Reel package
Type: Fanout Buffer (Distribution), Zero Delay Buffer
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 160MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/Yes
Family Name: 571
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): 571MT; 571M; 571MLF;
Introduction Date: July 28, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 764062-571MLFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 571MLFT
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1904318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type So
View Details
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706GPAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9763301QGA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details