Integrated Device Technology Logic - Logic - Comparators - IDT74FCT521CTPYG IDT74FCT521CTPYG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765363-IDT74FCT521CT PYG Series: 74FCT Packaging: Tube Type: Identity Comparator Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Current - Output High, Low: 15mA, 48mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent: 10μA Output: Active Low Output Function: A=B Part Status: Obsolete(EOL) Resolution: 8 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765363-IDT74FCT521CT PYG Series: 74FCT Packaging: Tube Type: Identity Comparator Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Current - Output High, Low: 15mA, 48mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent: 10μA Output: Active Low Output Function: A=B Part Status: Obsolete(EOL) Resolution: 8 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - IDT74FCT521CTPYG - 765363-IDT74FCT521CTPYG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - IDT74FCT521CTPYG
765363-IDT74FCT521CTPYG
Logic - Logic - Comparators - IDT74FCT521CTPYG 765363-IDT74FCT521CTPYG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765363-IDT74FCT521CT PYG Series: 74FCT Packaging: Tube Type: Identity Comparator Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Current - Output High, Low: 15mA, 48mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent: 10μA Output: Active Low Output Function: A=B Part Status: Obsolete(EOL) Resolution: 8 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765363-IDT74FCT521CTPYG
Series: 74FCT
Packaging: Tube
Type: Identity Comparator
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Current - Output High, Low: 15mA, 48mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent: 10μA
Output: Active Low
Output Function: A=B
Part Status: Obsolete(EOL)
Resolution: 8
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog Comparators
Product Number 765363-IDT74FCT521CTPYG
Product Name Logic - Logic - Comparators - IDT74FCT521CTPYG
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Comparators - CD4585BPWG4 - 1159859-CD4585BPWG4 - Win Source Electronics
Specs
Logic Output CMOS
View Details
5 suppliers
Comparators - 1915157 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Logic Output Rail to rail
Package Type μmax
View Details
Analog - MTLT1011QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Quad CMOS Voltage Comparator, Push-Pull Driver - ALD4302APBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 0.2500 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers