Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC961CAC MPC961CAC

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 128725-MPC961CAC Packaging: Tray Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 200MHz
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 128725-MPC961CAC Packaging: Tray Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 200MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC961CAC - 128725-MPC961CAC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC961CAC
128725-MPC961CAC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC961CAC 128725-MPC961CAC
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 128725-MPC961CAC Packaging: Tray Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 200MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 128725-MPC961CAC
Packaging: Tray
Type: Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 200MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 128725-MPC961CAC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC961CAC
Package Type QFP; 32-LQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1968968 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type îmax
View Details
Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8964101CA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details