Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9DB108BFLF 9DB108BFLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810974-9DB108BFLF Packaging: Tube Mounting Style: SMD Frequency - Max: 220MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Main Purpose: PCI Express (PCIe) Part Status: Last Time Buy Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9DB108
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810974-9DB108BFLF Packaging: Tube Mounting Style: SMD Frequency - Max: 220MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Main Purpose: PCI Express (PCIe) Part Status: Last Time Buy Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9DB108
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB108BFLF - 810974-9DB108BFLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB108BFLF
810974-9DB108BFLF
Clock/Timing - Clock/Timing - Application Specific - 9DB108BFLF 810974-9DB108BFLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810974-9DB108BFLF Packaging: Tube Mounting Style: SMD Frequency - Max: 220MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Main Purpose: PCI Express (PCIe) Part Status: Last Time Buy Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9DB108

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 810974-9DB108BFLF
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 220MHz
Number of Circuits: 1
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: PCI Express (PCIe)
Part Status: Last Time Buy
Supplier Device Package: 48-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS9DB108

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 810974-9DB108BFLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB108BFLF
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP8
View Details
Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704BPBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP14
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051203QHA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details