Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9DB108BFLFT 9DB108BFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721972-9DB108BFLFT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Frequency - Max: 220MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: Clock PLL: Yes Main Purpose: PCI Express (PCIe) Family Name: 9DB108 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 9DB108BFLF; Introduction Date: May 06, 2003 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721972-9DB108BFLFT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Frequency - Max: 220MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: Clock PLL: Yes Main Purpose: PCI Express (PCIe) Family Name: 9DB108 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 9DB108BFLF; Introduction Date: May 06, 2003 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB108BFLFT - 721972-9DB108BFLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB108BFLFT
721972-9DB108BFLFT
Clock/Timing - Clock/Timing - Application Specific - 9DB108BFLFT 721972-9DB108BFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721972-9DB108BFLFT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Frequency - Max: 220MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: Clock PLL: Yes Main Purpose: PCI Express (PCIe) Family Name: 9DB108 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 9DB108BFLF; Introduction Date: May 06, 2003 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 721972-9DB108BFLFT
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Frequency - Max: 220MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: PCI Express (PCIe)
Family Name: 9DB108
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): 9DB108BFLF;
Introduction Date: May 06, 2003
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 721972-9DB108BFLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB108BFLFT
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type TO-252
View Details
Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9151901MGA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details