Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9DB104BFLFT 9DB104BFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766562-9DB104BFLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Frequency - Max: 220MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: Clock PLL: Yes Main Purpose: PCI Express (PCIe) Family Name: 9DB104 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): 9DB104BF; 9DB104AGLFT; 9DB104BGLFT; Introduction Date: May 06, 2003 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766562-9DB104BFLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Frequency - Max: 220MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: Clock PLL: Yes Main Purpose: PCI Express (PCIe) Family Name: 9DB104 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): 9DB104BF; 9DB104AGLFT; 9DB104BGLFT; Introduction Date: May 06, 2003 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB104BFLFT - 766562-9DB104BFLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB104BFLFT
766562-9DB104BFLFT
Clock/Timing - Clock/Timing - Application Specific - 9DB104BFLFT 766562-9DB104BFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766562-9DB104BFLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Frequency - Max: 220MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: Clock PLL: Yes Main Purpose: PCI Express (PCIe) Family Name: 9DB104 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): 9DB104BF; 9DB104AGLFT; 9DB104BGLFT; Introduction Date: May 06, 2003 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766562-9DB104BFLFT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Frequency - Max: 220MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: PCI Express (PCIe)
Family Name: 9DB104
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): 9DB104BF; 9DB104AGLFT; 9DB104BGLFT;
Introduction Date: May 06, 2003
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 766562-9DB104BFLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB104BFLFT
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1221500 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Speaker
Standards and Certifications RoHS
Package Type SOP; Sop
View Details
Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051207Q2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details