Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 713261-9ZX21501CKLF
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 400MHz
Input: Clock
Output: HCSL
PLL: Yes
Main Purpose: Intel QPI, PCI Express (PCIe)
Categories: Integrated Circuits
Supplier Device Package: 64-VFQFPN (9x9)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: ICS9ZX21501
Manufacturer Pack Quantity: 207
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 713261-9ZX21501CKLF |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 9ZX21501CKLF |