Integrated Device Technology Interface - Interface - Drivers, Receivers, Transceivers - 74FCT244ATSOG 74FCT244ATSOG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713168-74FCT244ATSOG Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: 74FCT244 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713168-74FCT244ATSOG Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: 74FCT244 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT244ATSOG - 713168-74FCT244ATSOG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT244ATSOG
713168-74FCT244ATSOG
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT244ATSOG 713168-74FCT244ATSOG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713168-74FCT244ATSOG Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: 74FCT244 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 713168-74FCT244ATSOG
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 64mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: 74FCT244
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74FCT244ATSOG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74FCT244ATSOG
IC BUFF NON-INVERT 5.25V 20SOIC

IC BUFF NON-INVERT 5.25V 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 713168-74FCT244ATSOG 74FCT244ATSOG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74FCT244ATSOG Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Video Amplifiers ICs - 2448566 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23-6-1
View Details
Precision Dual Ultra Micropower CMOS Operational Amplifier - ALD2736APAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3550J - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details