Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1009343-IDT74LVC244A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 1009343-IDT74LVC244APYG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74LVC244APYG |
| Supply Voltage (VS) | 2.7 to 3.6 volts |