Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS9DB1200CGLFT ICS9DB1200CGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205054-ICS9DB1200CGL FT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: HCSL Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205054-ICS9DB1200CGL FT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: HCSL Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS9DB1200CGLFT - 205054-ICS9DB1200CGLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9DB1200CGLFT
205054-ICS9DB1200CGLFT
Clock/Timing - Clock/Timing - Application Specific - ICS9DB1200CGLFT 205054-ICS9DB1200CGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205054-ICS9DB1200CGL FT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: HCSL Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205054-ICS9DB1200CGLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: HCSL
Main Purpose: PCI Express (PCIe)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 205054-ICS9DB1200CGLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS9DB1200CGLFT
Package Type SSOP; SOP; TSSOP; 64-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1906649P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23
View Details
Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
 - 54S40/BCA - Rochester Electronics
Rochester Electronics
Specs
Device Type Buffer; StndLgc
Package Type DIP; CDIP; CDIP14
View Details