Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776503-54FCT162244AT
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 48-CFlatPack
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 16mA, 16mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: 54FCT162244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-CERPACK
Alternative Parts (Cross-Reference): 54FCT162244TEB; 54FCT162244TEBG; 54FCT162244CTEB; 54FCT162244CTEBG;
Introduction Date: August 01, 1995
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 776503-54FCT162244ATEB |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 54FCT162244ATEB |
| Supply Voltage (VS) | 4.5 to 5.5 volts |