Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162827CTPVG8 74FCT162827CTPVG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131622-74FCT162827CT PVG8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131622-74FCT162827CT PVG8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162827CTPVG8 - 131622-74FCT162827CTPVG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162827CTPVG8
131622-74FCT162827CTPVG8
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162827CTPVG8 131622-74FCT162827CTPVG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131622-74FCT162827CT PVG8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 131622-74FCT162827CTPVG8
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 131622-74FCT162827CTPVG8
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162827CTPVG8
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data