Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9DB403DFILFT 9DB403DFILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134308-9DB403DFILFT Packaging: Tape and Reel Mounting Style: SMD Frequency - Max: 400MHz Input: HCSL Output: HCSL, LVDS PLL: Yes Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: ICS9DB403 Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134308-9DB403DFILFT Packaging: Tape and Reel Mounting Style: SMD Frequency - Max: 400MHz Input: HCSL Output: HCSL, LVDS PLL: Yes Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: ICS9DB403 Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB403DFILFT - 1134308-9DB403DFILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB403DFILFT
1134308-9DB403DFILFT
Clock/Timing - Clock/Timing - Application Specific - 9DB403DFILFT 1134308-9DB403DFILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134308-9DB403DFILFT Packaging: Tape and Reel Mounting Style: SMD Frequency - Max: 400MHz Input: HCSL Output: HCSL, LVDS PLL: Yes Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: ICS9DB403 Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1134308-9DB403DFILFT
Packaging: Tape and Reel
Mounting Style: SMD
Frequency - Max: 400MHz
Input: HCSL
Output: HCSL, LVDS
PLL: Yes
Main Purpose: PCI Express (PCIe)
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: ICS9DB403
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1134308-9DB403DFILFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB403DFILFT
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1898723P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9080903QCA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details