Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9DB108BGLF 9DB108BGLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052166-9DB108BGLF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 220MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 39
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052166-9DB108BGLF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 220MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB108BGLF - 052166-9DB108BGLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB108BGLF
052166-9DB108BGLF
Clock/Timing - Clock/Timing - Application Specific - 9DB108BGLF 052166-9DB108BGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052166-9DB108BGLF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 220MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 39

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 052166-9DB108BGLF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: PCI Express (PCIe)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 220MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 39

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 052166-9DB108BGLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB108BGLF
Package Type SSOP; SOP; TSSOP; 48-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2412904P - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Audio Equipment
Standards and Certifications RoHS
Package Type SOP; SOP
View Details
Operational Amplifier IC - 687-ALD1701ASA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
View Details
2 suppliers
 - 54LS126A/BCA - Rochester Electronics
Rochester Electronics
Specs
Device Type Buffer; StndLgc
Package Type DIP; CDIP; CDIP14
View Details