Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS9DB108BFLFT ICS9DB108BFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068578-ICS9DB108BFLF T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 220MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068578-ICS9DB108BFLF T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 220MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS9DB108BFLFT - 068578-ICS9DB108BFLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9DB108BFLFT
068578-ICS9DB108BFLFT
Clock/Timing - Clock/Timing - Application Specific - ICS9DB108BFLFT 068578-ICS9DB108BFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068578-ICS9DB108BFLF T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 220MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068578-ICS9DB108BFLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: PCI Express (PCIe)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 220MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 068578-ICS9DB108BFLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS9DB108BFLFT
Package Type SSOP; SOP; 48-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2467593P - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Security Device, Home Appliances, Health Care System, Alarm Clock
Standards and Certifications RoHS
Package Type U-QFN2020-10
View Details
Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
 - 54126W/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Buffer; StndLgc
Package Type CFP
View Details