Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9ZX21501CKLFT 9ZX21501CKLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766582-9ZX21501CKLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 64-VFQFN Exposed Pad Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: HCSL PLL: Yes Main Purpose: Intel QPI, PCI Express (PCIe) Family Name: 9ZX21501 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-VFQFPN (9x9) Alternative Parts (Cross-Reference): 9ZX21501CKLF; Introduction Date: July 22, 2010 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766582-9ZX21501CKLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 64-VFQFN Exposed Pad Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: HCSL PLL: Yes Main Purpose: Intel QPI, PCI Express (PCIe) Family Name: 9ZX21501 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-VFQFPN (9x9) Alternative Parts (Cross-Reference): 9ZX21501CKLF; Introduction Date: July 22, 2010 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9ZX21501CKLFT - 766582-9ZX21501CKLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9ZX21501CKLFT
766582-9ZX21501CKLFT
Clock/Timing - Clock/Timing - Application Specific - 9ZX21501CKLFT 766582-9ZX21501CKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766582-9ZX21501CKLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 64-VFQFN Exposed Pad Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: HCSL PLL: Yes Main Purpose: Intel QPI, PCI Express (PCIe) Family Name: 9ZX21501 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-VFQFPN (9x9) Alternative Parts (Cross-Reference): 9ZX21501CKLF; Introduction Date: July 22, 2010 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766582-9ZX21501CKLFT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 64-VFQFN Exposed Pad
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Clock
Output: HCSL
PLL: Yes
Main Purpose: Intel QPI, PCI Express (PCIe)
Family Name: 9ZX21501
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-VFQFPN (9x9)
Alternative Parts (Cross-Reference): 9ZX21501CKLF;
Introduction Date: July 22, 2010
ECCN: EAR99
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 766582-9ZX21501CKLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9ZX21501CKLFT
Unlock Full Specs
to access all available technical data

Similar Products