Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112BM-17LF 9112BM-17LF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813972-9112BM-17LF Packaging: Tube Type: Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 5.5V Part Number Series: ICS9112-17
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813972-9112BM-17LF Packaging: Tube Type: Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 5.5V Part Number Series: ICS9112-17
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112BM-17LF - 813972-9112BM-17LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112BM-17LF
813972-9112BM-17LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112BM-17LF 813972-9112BM-17LF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813972-9112BM-17LF Packaging: Tube Type: Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.97V ~ 5.5V Part Number Series: ICS9112-17

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 813972-9112BM-17LF
Packaging: Tube
Type: Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 133MHz
Number of Circuits: 1
Input: Clock
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: No/No
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 5.5V
Part Number Series: ICS9112-17

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 813972-9112BM-17LF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112BM-17LF
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM108AMH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details