Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2402MLF 2402MLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810464-2402MLF Packaging: Tube Type: Zero Delay Buffer Mounting Style: SMD Frequency - Max: 80MHz Number of Circuits: 1 Input: Clock Output: CMOS, TTL PLL: Yes Divider/Multiplier: No/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 5.5V Part Number Series: ICS2402
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810464-2402MLF Packaging: Tube Type: Zero Delay Buffer Mounting Style: SMD Frequency - Max: 80MHz Number of Circuits: 1 Input: Clock Output: CMOS, TTL PLL: Yes Divider/Multiplier: No/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 5.5V Part Number Series: ICS2402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2402MLF - 810464-2402MLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2402MLF
810464-2402MLF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2402MLF 810464-2402MLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810464-2402MLF Packaging: Tube Type: Zero Delay Buffer Mounting Style: SMD Frequency - Max: 80MHz Number of Circuits: 1 Input: Clock Output: CMOS, TTL PLL: Yes Divider/Multiplier: No/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 5.5V Part Number Series: ICS2402

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 810464-2402MLF
Packaging: Tube
Type: Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 80MHz
Number of Circuits: 1
Input: Clock
Output: CMOS, TTL
PLL: Yes
Divider/Multiplier: No/Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 97
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.15V ~ 5.5V
Part Number Series: ICS2402

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 810464-2402MLF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2402MLF
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1333372P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SO-8
View Details
Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Linear - Comparators - 5962-9153202QPA - Lingto Electronic Limited
Specs
Device Type Comparators
View Details