TE Connectivity Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 150 200 250 260 270 280 290 300 306 307 308 309 310 311 312 313 314 315 316 317 318 320 330 340 350 360 370 400 450 500 550 600 650 1000 1023
Product Name Notes
Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 0 Contact Features Crimp...
Body Features Primary Product Color : Black Configuration Features Contacts Preloaded : Yes Number of Cavities : 7 Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) :...
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter...
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 16 Number of Positions : 128 Number of Rows : 8 PCB Mount Orientation : Vertical Contact Features CompactPCI...
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 176 Number of Rows : 8 PCB Mount Orientation : Vertical Contact Features CompactPCI...
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 200 Number of Rows : 8 PCB Mount Orientation : Vertical Rows Loaded : A,...
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 250 Number of Rows : 10 PCB Mount Orientation : Vertical Contact Features CompactPCI...
Body Features Primary Product Color : Gray Primary Product Material : Polyester - GF Primary Product Plating Material : Gold Product Orientation : Right Angle Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product...
Body Features Primary Product Color : Gray Primary Product Material : Polyester - GF Primary Product Plating Material : Gold Product Orientation : Vertical Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type...
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 220 Number of Rows : 10 PCB Mount Orientation : Vertical Rows Loaded : D, B, H, F, G, Z, E,...
Configuration Features Contacts Preloaded : Yes Number of Cavities : 3 Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material :...

<< Prev Next >>