TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 6450160-3

Description
Win Source Part Number: 1181347-6450160-3 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTI-BEAM XL Number of Positions: 26 Pitch: 0.100" (2.54mm) Color: Black Features: Board Lock, Guide Pin Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Standard Package: 275 Contact Layout, Typical: 24 Signal, 2 Power Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 105°C Alternative Parts (Cross-Reference): 6450160-3 .; 6450160-3.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 6450160-3-ND,A114240 ,2266-6450160-3,-645 0160-3-SI Base Product Number: 6450160
Request a Quote Datasheet
Description
Win Source Part Number: 1181347-6450160-3 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTI-BEAM XL Number of Positions: 26 Pitch: 0.100" (2.54mm) Color: Black Features: Board Lock, Guide Pin Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Standard Package: 275 Contact Layout, Typical: 24 Signal, 2 Power Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 105°C Alternative Parts (Cross-Reference): 6450160-3 .; 6450160-3.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 6450160-3-ND,A114240 ,2266-6450160-3,-645 0160-3-SI Base Product Number: 6450160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1181347-6450160-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1181347-6450160-3
Connectors, Interconnects - Backplane Connectors - Specialized 1181347-6450160-3
Win Source Part Number: 1181347-6450160-3 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTI-BEAM XL Number of Positions: 26 Pitch: 0.100" (2.54mm) Color: Black Features: Board Lock, Guide Pin Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Standard Package: 275 Contact Layout, Typical: 24 Signal, 2 Power Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -20°C ~ 105°C Alternative Parts (Cross-Reference): 6450160-3 .; 6450160-3.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 6450160-3-ND,A114240 ,2266-6450160-3,-645 0160-3-SI Base Product Number: 6450160

Win Source Part Number: 1181347-6450160-3
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MULTI-BEAM XL
Number of Positions: 26
Pitch: 0.100" (2.54mm)
Color: Black
Features: Board Lock, Guide Pin
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Connector Style: Multi-Beam
Material Flammability Rating: UL94 V-0
Standard Package: 275
Contact Layout, Typical: 24 Signal, 2 Power
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 105°C
Alternative Parts (Cross-Reference): 6450160-3 .; 6450160-3.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 6450160-3-ND,A114240,2266-6450160-3,-6450160-3-SI
Base Product Number: 6450160

Buy Now Datasheet
Backplane Connectors - 6450160-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
6450160-3
Backplane Connectors 6450160-3
MBXL R/A RCPT 1P+24S+1P

MBXL R/A RCPT 1P+24S+1P

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
6450160-3
Backplane Connectors 6450160-3
Backplane Connectors

Backplane Connectors

Buy Now
Singapore, Singapore
35A Electronic Connector
316-6450160-3
35A Electronic Connector 316-6450160-3
26 Pos 2P/24S RA Solder Header, 2.54mm Pitch, 35A Product overview: 6450160-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450160-3 can be used for catalog matching and distributor lookup.

26 Pos 2P/24S RA Solder Header, 2.54mm Pitch, 35A Product overview: 6450160-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450160-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mbxl R/a Rcpt 1P+24S+1P Amp - Te Connectivity - 77AC0315 - Newark, An Avnet Company
Chicago, IL, United States
Mbxl R/a Rcpt 1P+24S+1P Amp - Te Connectivity
77AC0315
Mbxl R/a Rcpt 1P+24S+1P Amp - Te Connectivity 77AC0315
MBXL R/A RCPT 1P+24S+1P

MBXL R/A RCPT 1P+24S+1P

Supplier's Site
Backplane Connectors - Specialized - 6450160-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6450160-3
Backplane Connectors - Specialized 6450160-3
CONN RCPT MULTI-BEAM 26POS PCB

CONN RCPT MULTI-BEAM 26POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1181347-6450160-3 6450160-3 316-6450160-3 77AC0315 6450160-3
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors 35A Electronic Connector Mbxl R/a Rcpt 1P+24S+1P Amp - Te Connectivity Backplane Connectors - Specialized
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details