TE Connectivity No. Of Contacts Amp - Te Connectivity 6450370-5.

Description
No. of Contacts:31Contacts; Product Range:MULTI-BEAM XL Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Gender:Socket; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
No. of Contacts:31Contacts; Product Range:MULTI-BEAM XL Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Gender:Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 24AC3008 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
24AC3008
No. Of Contacts Amp - Te Connectivity 24AC3008
No. of Contacts:31Contacts; Product Range:MULTI-BEAM XL Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Gender:Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

No. of Contacts:31Contacts; Product Range:MULTI-BEAM XL Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Gender:Socket; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC3008
Product Name No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Jacks, Plugs - 9386RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers