TE Connectivity Connectors,Interconnects 645951-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Tail Type: Standard Tail Termination: Solder Length - Overall: 0.543" (13.80mm) Accepts Pin Diameter: 0.079" ~ 0.091" (2.00mm ~ 2.30mm) Mounting Hole Diameter: 0.158" ~ 0.162" (4.01mm ~ 4.12mm) Flange Diameter: 0.187" (4.75mm) Socket Depth: 0.161" (4.09mm) Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Tail Type: Standard Tail Termination: Solder Length - Overall: 0.543" (13.80mm) Accepts Pin Diameter: 0.079" ~ 0.091" (2.00mm ~ 2.30mm) Mounting Hole Diameter: 0.158" ~ 0.162" (4.01mm ~ 4.12mm) Flange Diameter: 0.187" (4.75mm) Socket Depth: 0.161" (4.09mm) Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Tail Type: Standard Tail Termination: Solder Length - Overall: 0.543" (13.80mm) Accepts Pin Diameter: 0.079" ~ 0.091" (2.00mm ~ 2.30mm) Mounting Hole Diameter: 0.158" ~ 0.162" (4.01mm ~ 4.12mm) Flange Diameter: 0.187" (4.75mm) Socket Depth: 0.161" (4.09mm) Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Tail Type: Standard Tail
Termination: Solder
Length - Overall: 0.543" (13.80mm)
Accepts Pin Diameter: 0.079" ~ 0.091" (2.00mm ~ 2.30mm)
Mounting Hole Diameter: 0.158" ~ 0.162" (4.01mm ~ 4.12mm)
Flange Diameter: 0.187" (4.75mm)
Socket Depth: 0.161" (4.09mm)
Contact Material: Phosphor Bronze

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
332-645951-2
SMD Electronic Connector 332-645951-2
1 Pos Power Signal Contact, Female, Gold Plated, SMD Product overview: 645951-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-645951-2 can be used for catalog matching and distributor lookup.

1 Pos Power Signal Contact, Female, Gold Plated, SMD Product overview: 645951-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-645951-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket,min-Spr B-N Sn-Au Ser-2 Rohs Compliant Amp - Te Connectivity - 34B1235 - Newark, An Avnet Company
Chicago, IL, United States
Socket,min-Spr B-N Sn-Au Ser-2 Rohs Compliant Amp - Te Connectivity
34B1235
Socket,min-Spr B-N Sn-Au Ser-2 Rohs Compliant Amp - Te Connectivity 34B1235
SOCKET,MIN-SPR B-N SN-AU SER-2 ROHS COMPLIANT: NO

SOCKET,MIN-SPR B-N SN-AU SER-2 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-645951-2 34B1235
Product Name Connectors,Interconnects SMD Electronic Connector Socket,min-Spr B-N Sn-Au Ser-2 Rohs Compliant Amp - Te Connectivity
Termination Solder Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1404-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details