TE Connectivity Through-Hole 42A Electronic Connector 6450553-2

Description
6P 42A Power Vertical Header, 7.62mm Pitch, Through Hole Product overview: 6450553-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 42A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450553-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6P 42A Power Vertical Header, 7.62mm Pitch, Through Hole Product overview: 6450553-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 42A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450553-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 42A Electronic Connector
316-6450553-2
Through-Hole 42A Electronic Connector 316-6450553-2
6P 42A Power Vertical Header, 7.62mm Pitch, Through Hole Product overview: 6450553-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 42A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450553-2 can be used for catalog matching and distributor lookup.

6P 42A Power Vertical Header, 7.62mm Pitch, Through Hole Product overview: 6450553-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 42A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450553-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 6450553-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
6450553-2
Backplane Connectors 6450553-2
MBXL VERT RCPT 6P

MBXL VERT RCPT 6P

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
6450553-2
Backplane Connectors 6450553-2
Backplane Connectors

Backplane Connectors

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Last Time Buy Connector Type: Receptacle Connector Style: High Density (HDC, HDI, HPC) Number of Positions Loaded: All Mounting Type: Fixed Termination: Solder Contact Layout, Typical: 6 Power Features: Shielded Molded Inductor 28.6mOhm Max Nonstandard Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Last Time Buy
Connector Type: Receptacle
Connector Style: High Density (HDC, HDI, HPC)
Number of Positions Loaded: All
Mounting Type: Fixed
Termination: Solder
Contact Layout, Typical: 6 Power
Features: Shielded Molded Inductor 28.6mOhm Max Nonstandard
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Backplane Connectors - Specialized - 6450553-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6450553-2
Backplane Connectors - Specialized 6450553-2
CONN RCPT MULTI-BEAM 6POS PCB

CONN RCPT MULTI-BEAM 6POS PCB

Supplier's Site Datasheet
Mbxl Vert Rcpt 6P Amp - Te Connectivity - 42AJ5700 - Newark, An Avnet Company
Chicago, IL, United States
Mbxl Vert Rcpt 6P Amp - Te Connectivity
42AJ5700
Mbxl Vert Rcpt 6P Amp - Te Connectivity 42AJ5700
MBXL VERT RCPT 6P

MBXL VERT RCPT 6P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-6450553-2 6450553-2 6450553-2 42AJ5700
Product Name Through-Hole 42A Electronic Connector Backplane Connectors Connectors,Interconnects Backplane Connectors - Specialized Mbxl Vert Rcpt 6P Amp - Te Connectivity
Termination Press-Fit Solder
Unlock Full Specs
to access all available technical data

Similar Products