TE Connectivity Through-Hole 42A Electronic Connector 6450123-8

Description
8 Pos Power Header, 42A, 6.35mm Pitch, Right Angle, Through Hole Product overview: 6450123-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 42A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6450123-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Pos Power Header, 42A, 6.35mm Pitch, Right Angle, Through Hole Product overview: 6450123-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 42A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6450123-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 42A Electronic Connector
407-6450123-8
Through-Hole 42A Electronic Connector 407-6450123-8
8 Pos Power Header, 42A, 6.35mm Pitch, Right Angle, Through Hole Product overview: 6450123-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 42A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6450123-8 can be used for catalog matching and distributor lookup.

8 Pos Power Header, 42A, 6.35mm Pitch, Right Angle, Through Hole Product overview: 6450123-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 42A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6450123-8 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - 6450123-8 - 1006672-6450123-8 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 6450123-8
1006672-6450123-8
Backplane Connectors - 6450123-8 1006672-6450123-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1006672-6450123-8 Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1006672-6450123-8
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mbxl R/a Hdr 8P Amp - Te Connectivity - 99X8106 - Newark, An Avnet Company
Chicago, IL, United States
Mbxl R/a Hdr 8P Amp - Te Connectivity
99X8106
Mbxl R/a Hdr 8P Amp - Te Connectivity 99X8106
MBXL R/A HDR 8P

MBXL R/A HDR 8P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-6450123-8 1006672-6450123-8 99X8106
Product Name Through-Hole 42A Electronic Connector Backplane Connectors - 6450123-8 Mbxl R/a Hdr 8P Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details