TE Connectivity Electronic Connector 6450630-3

Description
MBXL R/A HDR 2P+16S+2P Product overview: 6450630-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6450630-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MBXL R/A HDR 2P+16S+2P Product overview: 6450630-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6450630-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 407-6450630-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-6450630-3
Electronic Connector 407-6450630-3
MBXL R/A HDR 2P+16S+2P Product overview: 6450630-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6450630-3 can be used for catalog matching and distributor lookup.

MBXL R/A HDR 2P+16S+2P Product overview: 6450630-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6450630-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Connector Style: High Density (HDC, HDI, HPC) Number of Positions Loaded: All Mounting Type: Surface Mount Contact Layout, Typical: 6 Power

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Connector Style: High Density (HDC, HDI, HPC)
Number of Positions Loaded: All
Mounting Type: Surface Mount
Contact Layout, Typical: 6 Power

Buy Now Datasheet
Backplane Connectors - Specialized - 6450630-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6450630-3
Backplane Connectors - Specialized 6450630-3
MBXL R/A HDR 2P+16S+2P

MBXL R/A HDR 2P+16S+2P

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-6450630-3 6450630-3
Product Name Electronic Connector Connectors,Interconnects Backplane Connectors - Specialized
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details