TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 6450849-6

Description
Win Source Part Number: 1219450-6450849-6 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTI-BEAM XLE Number of Positions: 44 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Standard Package: 22 Contact Layout, Typical: 36 Signal, 8 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A118512,-6450849-6-S I Base Product Number: 6450849
Request a Quote Datasheet
Description
Win Source Part Number: 1219450-6450849-6 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTI-BEAM XLE Number of Positions: 44 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Standard Package: 22 Contact Layout, Typical: 36 Signal, 8 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A118512,-6450849-6-S I Base Product Number: 6450849
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1219450-6450849-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1219450-6450849-6
Connectors, Interconnects - Backplane Connectors - Specialized 1219450-6450849-6
Win Source Part Number: 1219450-6450849-6 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTI-BEAM XLE Number of Positions: 44 Pitch: 0.100" (2.54mm) Color: Black Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Standard Package: 22 Contact Layout, Typical: 36 Signal, 8 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A118512,-6450849-6-S I Base Product Number: 6450849

Win Source Part Number: 1219450-6450849-6
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MULTI-BEAM XLE
Number of Positions: 44
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Multi-Beam
Material Flammability Rating: UL94 V-0
Standard Package: 22
Contact Layout, Typical: 36 Signal, 8 Power
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A118512,-6450849-6-SI
Base Product Number: 6450849

Buy Now Datasheet
Singapore, Singapore
50A 60V Electronic Connector
316-6450849-6
50A 60V Electronic Connector 316-6450849-6
Conn Header/Receptacle 46 Pos 10P/36S Press-Fit RA Thru-Hole 50A 60V Product overview: 6450849-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, 60V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450849-6 can be used for catalog matching and distributor lookup.

Conn Header/Receptacle 46 Pos 10P/36S Press-Fit RA Thru-Hole 50A 60V Product overview: 6450849-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, 60V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450849-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 6450849-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
6450849-6
Backplane Connectors 6450849-6
MBXLE 2ACP+8S+4ACP+16S+2AC P+12S+2ACP

MBXLE 2ACP+8S+4ACP+16S+2ACP+12S+2ACP

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
6450849-6
Backplane Connectors 6450849-6
Backplane Connectors

Backplane Connectors

Buy Now
Mbxle 2Acp+8S+4Acp+16S+2Acp+12S+2Acp Rohs Compliant Amp - Te Connectivity - 90AJ0575 - Newark, An Avnet Company
Chicago, IL, United States
Mbxle 2Acp+8S+4Acp+16S+2Acp+12S+2Acp Rohs Compliant Amp - Te Connectivity
90AJ0575
Mbxle 2Acp+8S+4Acp+16S+2Acp+12S+2Acp Rohs Compliant Amp - Te Connectivity 90AJ0575
MBXLE 2ACP+8S+4ACP+16S+2AC P+12S+2ACP ROHS COMPLIANT: YES

MBXLE 2ACP+8S+4ACP+16S+2ACP+12S+2ACP ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Specialized - 6450849-6 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6450849-6
Backplane Connectors - Specialized 6450849-6
CONN HDR MULT-BEAM 44POS EDGE MT

CONN HDR MULT-BEAM 44POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1219450-6450849-6 316-6450849-6 6450849-6 90AJ0575 6450849-6
Product Name Connectors, Interconnects - Backplane Connectors - Specialized 50A 60V Electronic Connector Backplane Connectors Mbxle 2Acp+8S+4Acp+16S+2Acp+12S+2Acp Rohs Compliant Amp - Te Connectivity Backplane Connectors - Specialized
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products