TE Connectivity No. Of Contacts Amp - Te Connectivity 6450160-3.

Description
No. of Contacts:26Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Gender:Socket; Contact Material:Copper; Connector Shell Size:- RoHS Compliant: Yes
Description
No. of Contacts:26Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Gender:Socket; Contact Material:Copper; Connector Shell Size:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 29AC0782 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
29AC0782
No. Of Contacts Amp - Te Connectivity 29AC0782
No. of Contacts:26Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Gender:Socket; Contact Material:Copper; Connector Shell Size:- RoHS Compliant: Yes

No. of Contacts:26Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Gender:Socket; Contact Material:Copper; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0782
Product Name No. Of Contacts Amp - Te Connectivity
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details