TE Connectivity Backplane Connectors 6450160-5

Description
MBXL R/A RCPT 5P+24S+1M+6P
Request a Quote Datasheet
Description
MBXL R/A RCPT 5P+24S+1M+6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 6450160-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
6450160-5
Backplane Connectors 6450160-5
MBXL R/A RCPT 5P+24S+1M+6P

MBXL R/A RCPT 5P+24S+1M+6P

Buy Now
Singapore, Singapore
Through-Hole 42A 200V Electronic Connector
316-6450160-5
Through-Hole 42A 200V Electronic Connector 316-6450160-5
MBXL R/A Receptacle, 36 Pos, 42A, 200V, Through Hole, Black Product overview: 6450160-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 42A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 42A, 200V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450160-5 can be used for catalog matching and distributor lookup.

MBXL R/A Receptacle, 36 Pos, 42A, 200V, Through Hole, Black Product overview: 6450160-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 42A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 42A, 200V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450160-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 6450160-5 - 907699-6450160-5 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 6450160-5
907699-6450160-5
Backplane Connectors - 6450160-5 907699-6450160-5
Manufacturer: TE Connectivity Win Source Part Number: 907699-6450160-5 Series: MULTI-BEAM XL Operating Temperature Range: -20°C ~ 105°C Features: 35 Connector Receptacle, Female Sockets and Blade Sockets Through Hole, Right Angle Black Multi-Beam Package: Bulk Mounting: Through Hole, Right Angle Family Name: 6450160 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: A114241, -6450160-5-SI, 6450160-5-ND

Manufacturer: TE Connectivity
Win Source Part Number: 907699-6450160-5
Series: MULTI-BEAM XL
Operating Temperature Range: -20°C ~ 105°C
Features: 35 Connector Receptacle, Female Sockets and Blade Sockets Through Hole, Right Angle Black Multi-Beam
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 6450160
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A114241, -6450160-5-SI, 6450160-5-ND

Buy Now Datasheet
Mbxl R/a Rcpt 5P+24S+1M+6P Amp - Te Connectivity - 19R6584 - Newark, An Avnet Company
Chicago, IL, United States
Mbxl R/a Rcpt 5P+24S+1M+6P Amp - Te Connectivity
19R6584
Mbxl R/a Rcpt 5P+24S+1M+6P Amp - Te Connectivity 19R6584
MBXL R/A RCPT 5P+24S+1M+6P

MBXL R/A RCPT 5P+24S+1M+6P

Supplier's Site Datasheet
Backplane Connectors - Specialized - 6450160-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6450160-5
Backplane Connectors - Specialized 6450160-5
CONN RCPT MULTI-BEAM 35POS PCB

CONN RCPT MULTI-BEAM 35POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6450160-5 316-6450160-5 907699-6450160-5 19R6584 6450160-5
Product Name Backplane Connectors Through-Hole 42A 200V Electronic Connector Backplane Connectors - 6450160-5 Mbxl R/a Rcpt 5P+24S+1M+6P Amp - Te Connectivity Backplane Connectors - Specialized
Gender Female / Jack
Termination Solder
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 113919P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details