TE Connectivity Backplane Connectors - 6450130-4 6450130-4

Description
Manufacturer: TE Connectivity Win Source Part Number: 907697-6450130-4 Series: MULTI-BEAM XL Operating Temperature Range: -20°C ~ 105°C Features: 31 Connector Header, Male Pins and Blades Through Hole, Right Angle - Multi-Beam Package: Bulk Mounting: Through Hole, Right Angle Family Name: 6450130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 33 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -6450130-4-SI, A114235, 6450130-4-ND
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 907697-6450130-4 Series: MULTI-BEAM XL Operating Temperature Range: -20°C ~ 105°C Features: 31 Connector Header, Male Pins and Blades Through Hole, Right Angle - Multi-Beam Package: Bulk Mounting: Through Hole, Right Angle Family Name: 6450130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 33 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -6450130-4-SI, A114235, 6450130-4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 6450130-4 - 907697-6450130-4 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 6450130-4
907697-6450130-4
Backplane Connectors - 6450130-4 907697-6450130-4
Manufacturer: TE Connectivity Win Source Part Number: 907697-6450130-4 Series: MULTI-BEAM XL Operating Temperature Range: -20°C ~ 105°C Features: 31 Connector Header, Male Pins and Blades Through Hole, Right Angle - Multi-Beam Package: Bulk Mounting: Through Hole, Right Angle Family Name: 6450130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 33 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -6450130-4-SI, A114235, 6450130-4-ND

Manufacturer: TE Connectivity
Win Source Part Number: 907697-6450130-4
Series: MULTI-BEAM XL
Operating Temperature Range: -20°C ~ 105°C
Features: 31 Connector Header, Male Pins and Blades Through Hole, Right Angle - Multi-Beam
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 6450130
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 33
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -6450130-4-SI, A114235, 6450130-4-ND

Buy Now Datasheet
Singapore, Singapore
42A Electronic Connector
316-6450130-4
42A Electronic Connector 316-6450130-4
Power Connector | 7P/24S | 42A | Solder | RA | Thru-Hole Product overview: 6450130-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 42A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450130-4 can be used for catalog matching and distributor lookup.

Power Connector | 7P/24S | 42A | Solder | RA | Thru-Hole Product overview: 6450130-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 42A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450130-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mbxl R/a Hdr 4P+24S+3Acp Amp - Te Connectivity - 19R6573 - Newark, An Avnet Company
Chicago, IL, United States
Mbxl R/a Hdr 4P+24S+3Acp Amp - Te Connectivity
19R6573
Mbxl R/a Hdr 4P+24S+3Acp Amp - Te Connectivity 19R6573
MBXL R/A HDR 4P+24S+3ACP

MBXL R/A HDR 4P+24S+3ACP

Supplier's Site Datasheet
Backplane Connectors - Specialized - 6450130-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6450130-4
Backplane Connectors - Specialized 6450130-4
CONN HEADER MULTI-BEAM 31POS PCB

CONN HEADER MULTI-BEAM 31POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907697-6450130-4 316-6450130-4 19R6573 6450130-4
Product Name Backplane Connectors - 6450130-4 42A Electronic Connector Mbxl R/a Hdr 4P+24S+3Acp Amp - Te Connectivity Backplane Connectors - Specialized
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products