TE Connectivity Backplane Connectors - 6450863-5 6450863-5

Description
Manufacturer: TE Connectivity Win Source Part Number: 907701-6450863-5 Series: MULTI-BEAM XLE Operating Temperature Range: -40°C ~ 125°C Features: 7 Connector Receptacle, Female Blade Sockets Through Hole Black Multi-Beam Package: Tray Mounting: Through Hole Family Name: 6450863 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 33 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -6450863-5-SI, A109430
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 907701-6450863-5 Series: MULTI-BEAM XLE Operating Temperature Range: -40°C ~ 125°C Features: 7 Connector Receptacle, Female Blade Sockets Through Hole Black Multi-Beam Package: Tray Mounting: Through Hole Family Name: 6450863 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 33 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -6450863-5-SI, A109430
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 6450863-5 - 907701-6450863-5 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 6450863-5
907701-6450863-5
Backplane Connectors - 6450863-5 907701-6450863-5
Manufacturer: TE Connectivity Win Source Part Number: 907701-6450863-5 Series: MULTI-BEAM XLE Operating Temperature Range: -40°C ~ 125°C Features: 7 Connector Receptacle, Female Blade Sockets Through Hole Black Multi-Beam Package: Tray Mounting: Through Hole Family Name: 6450863 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 33 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -6450863-5-SI, A109430

Manufacturer: TE Connectivity
Win Source Part Number: 907701-6450863-5
Series: MULTI-BEAM XLE
Operating Temperature Range: -40°C ~ 125°C
Features: 7 Connector Receptacle, Female Blade Sockets Through Hole Black Multi-Beam
Package: Tray
Mounting: Through Hole
Family Name: 6450863
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 33
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -6450863-5-SI, A109430

Buy Now Datasheet
Backplane Connectors - 6450863-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
6450863-5
Backplane Connectors 6450863-5
MBXLE VERT RCPT 7ACP

MBXLE VERT RCPT 7ACP

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
6450863-5
Backplane Connectors 6450863-5
Backplane Connectors

Backplane Connectors

Buy Now
Singapore, Singapore
Through-Hole 7A Electronic Connector
316-6450863-5
Through-Hole 7A Electronic Connector 316-6450863-5
7 Pos 7A Power Header, 7.62mm Pitch, Vertical, Through Hole Product overview: 6450863-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450863-5 can be used for catalog matching and distributor lookup.

7 Pos 7A Power Header, 7.62mm Pitch, Vertical, Through Hole Product overview: 6450863-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450863-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 6450863-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6450863-5
Backplane Connectors - Specialized 6450863-5
CONN RCPT MULTI-BEAM 7POS PCB

CONN RCPT MULTI-BEAM 7POS PCB

Supplier's Site Datasheet
Conn, Backplane, Rcpt, 7Pos, 7.62Mm; Product Range Amp - Te Connectivity - 69AH5097 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 7Pos, 7.62Mm; Product Range Amp - Te Connectivity
69AH5097
Conn, Backplane, Rcpt, 7Pos, 7.62Mm; Product Range Amp - Te Connectivity 69AH5097
CONN, BACKPLANE, RCPT, 7POS, 7.62MM; Product Range:MULTI-BEAM XLE Series; No. of Contacts:7Contacts; Pitch Spacing:7.62mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:- RoHS Compliant: Yes

CONN, BACKPLANE, RCPT, 7POS, 7.62MM; Product Range:MULTI-BEAM XLE Series; No. of Contacts:7Contacts; Pitch Spacing:7.62mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907701-6450863-5 6450863-5 316-6450863-5 6450863-5 69AH5097
Product Name Backplane Connectors - 6450863-5 Backplane Connectors Through-Hole 7A Electronic Connector Backplane Connectors - Specialized Conn, Backplane, Rcpt, 7Pos, 7.62Mm; Product Range Amp - Te Connectivity
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details