TE Connectivity Backplane Connectors - 6450161-2 6450161-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197901-6450161-2 Packaging: Bulk Number of Positions: 30 Pitch: 0.100" (2.54mm) Features: Board Lock, Guide Pin Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Contact Layout, Typical: 24 Signal, 6 Power Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 105°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197901-6450161-2 Packaging: Bulk Number of Positions: 30 Pitch: 0.100" (2.54mm) Features: Board Lock, Guide Pin Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Contact Layout, Typical: 24 Signal, 6 Power Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 105°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 6450161-2 - 197901-6450161-2 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 6450161-2
197901-6450161-2
Backplane Connectors - 6450161-2 197901-6450161-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197901-6450161-2 Packaging: Bulk Number of Positions: 30 Pitch: 0.100" (2.54mm) Features: Board Lock, Guide Pin Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Contact Layout, Typical: 24 Signal, 6 Power Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 105°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197901-6450161-2
Packaging: Bulk
Number of Positions: 30
Pitch: 0.100" (2.54mm)
Features: Board Lock, Guide Pin
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Connector Style: Multi-Beam
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Contact Layout, Typical: 24 Signal, 6 Power
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -20°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-6450161-2
Electronic Connector 316-6450161-2
6Pwr/24Sig Header/Receptacle, 6.35mm/2.54mm RA Solder TH, 30 Pos Product overview: 6450161-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450161-2 can be used for catalog matching and distributor lookup.

6Pwr/24Sig Header/Receptacle, 6.35mm/2.54mm RA Solder TH, 30 Pos Product overview: 6450161-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450161-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 6450161-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
6450161-2
Backplane Connectors 6450161-2
MBXL R/A RCPT 24S+6P

MBXL R/A RCPT 24S+6P

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
6450161-2
Backplane Connectors 6450161-2
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Specialized - 6450161-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6450161-2
Backplane Connectors - Specialized 6450161-2
CONN RCPT MULTI-BEAM 30POS PCB

CONN RCPT MULTI-BEAM 30POS PCB

Supplier's Site Datasheet
Mbxl R/a Rcpt 24S+6P Amp - Te Connectivity - 36AC7182 - Newark, An Avnet Company
Chicago, IL, United States
Mbxl R/a Rcpt 24S+6P Amp - Te Connectivity
36AC7182
Mbxl R/a Rcpt 24S+6P Amp - Te Connectivity 36AC7182
MBXL R/A RCPT 24S+6P

MBXL R/A RCPT 24S+6P

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 197901-6450161-2 316-6450161-2 6450161-2 6450161-2 36AC7182
Product Name Backplane Connectors - 6450161-2 Electronic Connector Backplane Connectors Backplane Connectors - Specialized Mbxl R/a Rcpt 24S+6P Amp - Te Connectivity
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details