TE Connectivity Backplane Connectors 6450849-7

Description
MBXLE R/A HED 2ACP+1LP+32S+3HDP+1L P+1P
Request a Quote Datasheet
Description
MBXLE R/A HED 2ACP+1LP+32S+3HDP+1L P+1P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 6450849-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
6450849-7
Backplane Connectors 6450849-7
MBXLE R/A HED 2ACP+1LP+32S+3HDP+1L P+1P

MBXLE R/A HED 2ACP+1LP+32S+3HDP+1LP+1P

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
6450849-7
Backplane Connectors 6450849-7
MULTI-BEAM XLE-R/A PG

MULTI-BEAM XLE-R/A PG

Buy Now
PCB Headers - 1917938 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1917938
PCB Headers 1917938
TE Connectivity 6450849-7 PCB Header

TE Connectivity 6450849-7 PCB Header

Supplier's Site
PCB Headers - 1917938P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1917938P
PCB Headers 1917938P
TE Connectivity 6450849-7 PCB Header

TE Connectivity 6450849-7 PCB Header

Supplier's Site
PCB Headers - 1917852 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1917852
PCB Headers 1917852
TE Connectivity 6450849-7 PCB Header

TE Connectivity 6450849-7 PCB Header

Supplier's Site
Backplane Connectors - 6450849-7 - 907700-6450849-7 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 6450849-7
907700-6450849-7
Backplane Connectors - 6450849-7 907700-6450849-7
Manufacturer: TE Connectivity Win Source Part Number: 907700-6450849-7 Series: MULTI-BEAM XLE Operating Temperature Range: -40°C ~ 125°C Features: 40 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Multi-Beam Package: Tray Mounting: Board Edge, Through Hole, Right Angle Family Name: 6450849 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 33 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -6450849-7-SI, A118513, -6450849-7-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 907700-6450849-7
Series: MULTI-BEAM XLE
Operating Temperature Range: -40°C ~ 125°C
Features: 40 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Multi-Beam
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 6450849
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 33
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -6450849-7-SI, A118513, -6450849-7-CSI

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-6450849-7
Electronic Connector 316-6450849-7
Conn HDR/Receptacle 8P/32S Press-Fit RA Thru-Hole 40 Pos 2.54mm Product overview: 6450849-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450849-7 can be used for catalog matching and distributor lookup.

Conn HDR/Receptacle 8P/32S Press-Fit RA Thru-Hole 40 Pos 2.54mm Product overview: 6450849-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6450849-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 6450849-7 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6450849-7
Backplane Connectors - Specialized 6450849-7
CONN HDR MULT-BEAM 40POS EDGE MT

CONN HDR MULT-BEAM 40POS EDGE MT

Supplier's Site Datasheet
Specialized - 6450849-7 - ODG (Origin Data Global)
Shenzhen, China
Specialized
6450849-7
Specialized 6450849-7
CONN HDR MULT-BEAM 40POS EDGE MT

CONN HDR MULT-BEAM 40POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6450849-7 1917938 1917938P 907700-6450849-7 316-6450849-7 6450849-7 6450849-7
Product Name Backplane Connectors PCB Headers PCB Headers Backplane Connectors - 6450849-7 Electronic Connector Backplane Connectors - Specialized Specialized
Category Board to Board Connector
Connector Type Header Connector
Termination Press fit Press-Fit Press-Fit
Mounting Pcb mount Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Contact Pitch 5.08 mm (0.2000 inch)
Unlock Full Specs
to access all available technical data