TE Connectivity ™ Electronic Connector 6450132-7

Description
(6450132-7) MBXL R/A HDR 7P+24S Product overview: 6450132-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6450132-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
(6450132-7) MBXL R/A HDR 7P+24S Product overview: 6450132-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6450132-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
407-6450132-7
Electronic Connector 407-6450132-7
(6450132-7) MBXL R/A HDR 7P+24S Product overview: 6450132-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6450132-7 can be used for catalog matching and distributor lookup.

(6450132-7) MBXL R/A HDR 7P+24S Product overview: 6450132-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6450132-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - 6450132-7 - 907698-6450132-7 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 6450132-7
907698-6450132-7
Backplane Connectors - 6450132-7 907698-6450132-7
Manufacturer: TE Connectivity Win Source Part Number: 907698-6450132-7 Series: MULTI-BEAM XL Operating Temperature Range: -20°C ~ 105°C Features: 31 Connector Header, Male Pins and Blades Through Hole, Right Angle Black Multi-Beam Package: Tray Mounting: Through Hole, Right Angle Part Status: Obsolete Family Name: 6450132 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 132 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 907698-6450132-7
Series: MULTI-BEAM XL
Operating Temperature Range: -20°C ~ 105°C
Features: 31 Connector Header, Male Pins and Blades Through Hole, Right Angle Black Multi-Beam
Package: Tray
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: 6450132
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 132
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 407-6450132-7 907698-6450132-7
Product Name Electronic Connector Backplane Connectors - 6450132-7
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC 90° Plug (Long) - 150409-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details